Amphenol RF Coaxial Cables (RF) 095-900-550M200

Description
"Cable Assembly Coaxial MMCX to MMCX RG-174 78.7"" (2.0m) 6.6'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial MMCX to MMCX RG-174 78.7"" (2.0m) 6.6'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-900-550M200-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-900-550M200-ND
Coaxial Cables (RF) 115-095-900-550M200-ND
"Cable Assembly Coaxial MMCX to MMCX RG-174 78.7"" (2.0m) 6.6'"

"Cable Assembly Coaxial MMCX to MMCX RG-174 78.7"" (2.0m) 6.6'"

Buy Now Datasheet
Cable Assy, Mmcx R/a Plug-R/a Plug, 2M; Connector To Connector Amphenol Rf - 56AJ3193 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Mmcx R/a Plug-R/a Plug, 2M; Connector To Connector Amphenol Rf
56AJ3193
Cable Assy, Mmcx R/a Plug-R/a Plug, 2M; Connector To Connector Amphenol Rf 56AJ3193
CABLE ASSY, MMCX R/A PLUG-R/A PLUG, 2M; Connector to Connector:90° MMCX Plug to 90° MMCX Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, MMCX R/A PLUG-R/A PLUG, 2M; Connector to Connector:90° MMCX Plug to 90° MMCX Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-900-550M200-ND 56AJ3193
Product Name Coaxial Cables (RF) Cable Assy, Mmcx R/a Plug-R/a Plug, 2M; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

M12 sensor cable Schmersal KA-0904 - 101207728 -  - Automation24, Inc.
Specs
Cable Length 5 ft (15.24 dm)
Connector Type M12 connector
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Low Outgassing Cable Assembly - 60163A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Coaxial Cable - 1408025 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details
6+6 Pos. Female Receptacle DIL 26 AWG Straight Cable Assembly, 150mm, single-end, no Screw-Lok - G125-FC11268F0-0150L - Harwin Plc
Specs
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details