Amphenol RF Coaxial Cables (RF) 095-900-550M075

Description
"Cable Assembly Coaxial MMCX to MMCX RG-174 29.53"" (750.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial MMCX to MMCX RG-174 29.53"" (750.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-900-550M075-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-900-550M075-ND
Coaxial Cables (RF) 115-095-900-550M075-ND
"Cable Assembly Coaxial MMCX to MMCX RG-174 29.53"" (750.00mm)"

"Cable Assembly Coaxial MMCX to MMCX RG-174 29.53"" (750.00mm)"

Buy Now Datasheet
Cable, Mmcx R/a Plug-R/a Plug, 750Mm; Connector To Connector Amphenol Rf - 56AJ3191 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Mmcx R/a Plug-R/a Plug, 750Mm; Connector To Connector Amphenol Rf
56AJ3191
Cable, Mmcx R/a Plug-R/a Plug, 750Mm; Connector To Connector Amphenol Rf 56AJ3191
CABLE, MMCX R/A PLUG-R/A PLUG, 750MM; Connector to Connector:90° MMCX Plug to 90° MMCX Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:29.5"; Cable Length - Metric:750mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE, MMCX R/A PLUG-R/A PLUG, 750MM; Connector to Connector:90° MMCX Plug to 90° MMCX Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:29.5"; Cable Length - Metric:750mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-900-550M075-ND 56AJ3191
Product Name Coaxial Cables (RF) Cable, Mmcx R/a Plug-R/a Plug, 750Mm; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products