Amphenol RF Coaxial Cables (RF) 095-900-550M050

Description
"Cable Assembly Coaxial MMCX to MMCX RG-174 19.69"" (500.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial MMCX to MMCX RG-174 19.69"" (500.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-900-550M050-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-900-550M050-ND
Coaxial Cables (RF) 115-095-900-550M050-ND
"Cable Assembly Coaxial MMCX to MMCX RG-174 19.69"" (500.00mm)"

"Cable Assembly Coaxial MMCX to MMCX RG-174 19.69"" (500.00mm)"

Buy Now Datasheet
Cable, Mmcx R/a Plug-R/a Plug, 500Mm; Connector To Connector Amphenol Rf - 56AJ3190 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Mmcx R/a Plug-R/a Plug, 500Mm; Connector To Connector Amphenol Rf
56AJ3190
Cable, Mmcx R/a Plug-R/a Plug, 500Mm; Connector To Connector Amphenol Rf 56AJ3190
CABLE, MMCX R/A PLUG-R/A PLUG, 500MM; Connector to Connector:90° MMCX Plug to 90° MMCX Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE, MMCX R/A PLUG-R/A PLUG, 500MM; Connector to Connector:90° MMCX Plug to 90° MMCX Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-900-550M050-ND 56AJ3190
Product Name Coaxial Cables (RF) Cable, Mmcx R/a Plug-R/a Plug, 500Mm; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to Alligator and Miniature Alligator - 1059M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details