Amphenol RF Coaxial Cables (RF) 095-900-550-036

Description
"Cable Assembly Coaxial MMCX to MMCX RG-174 36.00"" (914.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial MMCX to MMCX RG-174 36.00"" (914.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-900-550-036-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-900-550-036-ND
Coaxial Cables (RF) 115-095-900-550-036-ND
"Cable Assembly Coaxial MMCX to MMCX RG-174 36.00"" (914.40mm)"

"Cable Assembly Coaxial MMCX to MMCX RG-174 36.00"" (914.40mm)"

Buy Now Datasheet
Cable Assy, Mmcx R/a Plug-R/a Plug, 36; Connector To Connector Amphenol Rf - 56AJ3187 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Mmcx R/a Plug-R/a Plug, 36; Connector To Connector Amphenol Rf
56AJ3187
Cable Assy, Mmcx R/a Plug-R/a Plug, 36; Connector To Connector Amphenol Rf 56AJ3187
CABLE ASSY, MMCX R/A PLUG-R/A PLUG, 36"; Connector to Connector:90° MMCX Plug to 90° MMCX Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:914.4mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, MMCX R/A PLUG-R/A PLUG, 36"; Connector to Connector:90° MMCX Plug to 90° MMCX Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:914.4mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-900-550-036-ND 56AJ3187
Product Name Coaxial Cables (RF) Cable Assy, Mmcx R/a Plug-R/a Plug, 36; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2400/201-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
Coaxial Cable - 1248851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details