Amphenol RF Coaxial Cables (RF) 095-900-549M200

Description
"Cable Assembly Coaxial MMCX to MMCX RG-174 78.7"" (2.0m) 6.6'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial MMCX to MMCX RG-174 78.7"" (2.0m) 6.6'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-900-549M200-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-900-549M200-ND
Coaxial Cables (RF) 115-095-900-549M200-ND
"Cable Assembly Coaxial MMCX to MMCX RG-174 78.7"" (2.0m) 6.6'"

"Cable Assembly Coaxial MMCX to MMCX RG-174 78.7"" (2.0m) 6.6'"

Buy Now Datasheet
Cable Assy, Mmcx R/a Plug-Plug, 2M; Connector To Connector Amphenol Rf - 56AJ3181 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Mmcx R/a Plug-Plug, 2M; Connector To Connector Amphenol Rf
56AJ3181
Cable Assy, Mmcx R/a Plug-Plug, 2M; Connector To Connector Amphenol Rf 56AJ3181
CABLE ASSY, MMCX R/A PLUG-PLUG, 2M; Connector to Connector:90° MMCX Plug to MMCX Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, MMCX R/A PLUG-PLUG, 2M; Connector to Connector:90° MMCX Plug to MMCX Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-900-549M200-ND 56AJ3181
Product Name Coaxial Cables (RF) Cable Assy, Mmcx R/a Plug-Plug, 2M; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-0750-100 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details