Amphenol RF Coaxial Cables (RF) 095-900-549-024

Description
"Cable Assembly Coaxial MMCX to MMCX RG-174 24.00"" (609.60mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial MMCX to MMCX RG-174 24.00"" (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-900-549-024-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-900-549-024-ND
Coaxial Cables (RF) 115-095-900-549-024-ND
"Cable Assembly Coaxial MMCX to MMCX RG-174 24.00"" (609.60mm)"

"Cable Assembly Coaxial MMCX to MMCX RG-174 24.00"" (609.60mm)"

Buy Now Datasheet
Cable Assy, Mmcx R/a Plug-Plug, 24; Connector To Connector Amphenol Rf - 56AJ3174 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Mmcx R/a Plug-Plug, 24; Connector To Connector Amphenol Rf
56AJ3174
Cable Assy, Mmcx R/a Plug-Plug, 24; Connector To Connector Amphenol Rf 56AJ3174
CABLE ASSY, MMCX R/A PLUG-PLUG, 24"; Connector to Connector:90° MMCX Plug to MMCX Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:610mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, MMCX R/A PLUG-PLUG, 24"; Connector to Connector:90° MMCX Plug to MMCX Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:610mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-900-549-024-ND 56AJ3174
Product Name Coaxial Cables (RF) Cable Assy, Mmcx R/a Plug-Plug, 24; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 4-pole - A-K4P-M8-S-G-2M-BK-2-X-X-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
2 suppliers
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details