Amphenol RF Coaxial Cables (RF) 095-900-549-018

Description
"Cable Assembly Coaxial MMCX to MMCX RG-174 18.00"" (457.20mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial MMCX to MMCX RG-174 18.00"" (457.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-900-549-018-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-900-549-018-ND
Coaxial Cables (RF) 115-095-900-549-018-ND
"Cable Assembly Coaxial MMCX to MMCX RG-174 18.00"" (457.20mm)"

"Cable Assembly Coaxial MMCX to MMCX RG-174 18.00"" (457.20mm)"

Buy Now Datasheet
Cable Assy, Mmcx R/a Plug-Plug, 18; Connector To Connector Amphenol Rf - 56AJ3173 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Mmcx R/a Plug-Plug, 18; Connector To Connector Amphenol Rf
56AJ3173
Cable Assy, Mmcx R/a Plug-Plug, 18; Connector To Connector Amphenol Rf 56AJ3173
CABLE ASSY, MMCX R/A PLUG-PLUG, 18"; Connector to Connector:90° MMCX Plug to MMCX Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:18"; Cable Length - Metric:457.2mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, MMCX R/A PLUG-PLUG, 18"; Connector to Connector:90° MMCX Plug to MMCX Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:18"; Cable Length - Metric:457.2mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-900-549-018-ND 56AJ3173
Product Name Coaxial Cables (RF) Cable Assy, Mmcx R/a Plug-Plug, 18; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details