Amphenol RF Coaxial Cables (RF) 095-900-549-012

Description
"Cable Assembly Coaxial MMCX to MMCX RG-174 12.00"" (304.80mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial MMCX to MMCX RG-174 12.00"" (304.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-900-549-012-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-900-549-012-ND
Coaxial Cables (RF) 115-095-900-549-012-ND
"Cable Assembly Coaxial MMCX to MMCX RG-174 12.00"" (304.80mm)"

"Cable Assembly Coaxial MMCX to MMCX RG-174 12.00"" (304.80mm)"

Buy Now Datasheet
Cable Assy, Mmcx R/a Plug-Plug, 12; Connector To Connector Amphenol Rf - 56AJ3172 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Mmcx R/a Plug-Plug, 12; Connector To Connector Amphenol Rf
56AJ3172
Cable Assy, Mmcx R/a Plug-Plug, 12; Connector To Connector Amphenol Rf 56AJ3172
CABLE ASSY, MMCX R/A PLUG-PLUG, 12"; Connector to Connector:90° MMCX Plug to MMCX Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, MMCX R/A PLUG-PLUG, 12"; Connector to Connector:90° MMCX Plug to MMCX Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-900-549-012-ND 56AJ3172
Product Name Coaxial Cables (RF) Cable Assy, Mmcx R/a Plug-Plug, 12; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Sensor Cord, Rcpt-Free End, 5M Rohs Compliant Sensata/bei Sensors - 75AJ3569 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2300/401-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers