Amphenol RF Coaxial Cables (RF) 095-900-548M100

Description
"Cable Assembly Coaxial MMCX to MMCX RG-174 39.4"" (1.0m) 3.3'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial MMCX to MMCX RG-174 39.4"" (1.0m) 3.3'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-900-548M100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-900-548M100-ND
Coaxial Cables (RF) 115-095-900-548M100-ND
"Cable Assembly Coaxial MMCX to MMCX RG-174 39.4"" (1.0m) 3.3'"

"Cable Assembly Coaxial MMCX to MMCX RG-174 39.4"" (1.0m) 3.3'"

Buy Now Datasheet
Cable Assy, Mmcx Plug-Plug, 1M; Connector To Connector Amphenol Rf - 56AJ3168 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Mmcx Plug-Plug, 1M; Connector To Connector Amphenol Rf
56AJ3168
Cable Assy, Mmcx Plug-Plug, 1M; Connector To Connector Amphenol Rf 56AJ3168
CABLE ASSY, MMCX PLUG-PLUG, 1M; Connector to Connector:MMCX Plug to MMCX Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, MMCX PLUG-PLUG, 1M; Connector to Connector:MMCX Plug to MMCX Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-900-548M100-ND 56AJ3168
Product Name Coaxial Cables (RF) Cable Assy, Mmcx Plug-Plug, 1M; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2478577-1 - TE Connectivity
Specs
Application RF
Product Type SMA Jack
Cable Length 0.9843 ft (3 dm)
View Details
3 suppliers
White PVC Single Wire - 55011570 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details