Amphenol RF Coaxial Cables (RF) 095-900-548M025

Description
"Cable Assembly Coaxial MMCX to MMCX RG-174 9.843"" (250.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial MMCX to MMCX RG-174 9.843"" (250.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-900-548M025-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-900-548M025-ND
Coaxial Cables (RF) 115-095-900-548M025-ND
"Cable Assembly Coaxial MMCX to MMCX RG-174 9.843"" (250.00mm)"

"Cable Assembly Coaxial MMCX to MMCX RG-174 9.843"" (250.00mm)"

Buy Now Datasheet
Cable Assy, Mmcx Plug-Plug, 250Mm; Connector To Connector Amphenol Rf - 56AJ3165 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Mmcx Plug-Plug, 250Mm; Connector To Connector Amphenol Rf
56AJ3165
Cable Assy, Mmcx Plug-Plug, 250Mm; Connector To Connector Amphenol Rf 56AJ3165
CABLE ASSY, MMCX PLUG-PLUG, 250MM; Connector to Connector:MMCX Plug to MMCX Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:9.8"; Cable Length - Metric:250mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, MMCX PLUG-PLUG, 250MM; Connector to Connector:MMCX Plug to MMCX Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:9.8"; Cable Length - Metric:250mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-900-548M025-ND 56AJ3165
Product Name Coaxial Cables (RF) Cable Assy, Mmcx Plug-Plug, 250Mm; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Connector Assembly 0.5M PVC M12 RAL-005-002 -  - Sensata Technologies
Specs
Connector Type M12
View Details
Connecting cable - 706-100/314-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
Accessories, Gate leads - GATELEAD PB20 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details