Amphenol RF Coaxial Cables (RF) 095-900-548-024

Description
"Cable Assembly Coaxial MMCX to MMCX RG-174 24.00"" (609.60mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial MMCX to MMCX RG-174 24.00"" (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-900-548-024-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-900-548-024-ND
Coaxial Cables (RF) 115-095-900-548-024-ND
"Cable Assembly Coaxial MMCX to MMCX RG-174 24.00"" (609.60mm)"

"Cable Assembly Coaxial MMCX to MMCX RG-174 24.00"" (609.60mm)"

Buy Now Datasheet
Cable Assy, Mmcx Plug-Plug, 24; Connector To Connector Amphenol Rf - 56AJ3162 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Mmcx Plug-Plug, 24; Connector To Connector Amphenol Rf
56AJ3162
Cable Assy, Mmcx Plug-Plug, 24; Connector To Connector Amphenol Rf 56AJ3162
CABLE ASSY, MMCX PLUG-PLUG, 24"; Connector to Connector:MMCX Plug to MMCX Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:610mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, MMCX PLUG-PLUG, 24"; Connector to Connector:MMCX Plug to MMCX Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:610mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-900-548-024-ND 56AJ3162
Product Name Coaxial Cables (RF) Cable Assy, Mmcx Plug-Plug, 24; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-2000-100 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SF-SMAN-MM-36-LP - Maury Microwave
Specs
Application RF
Connector Type SMA
View Details