"Cable Assembly Coaxial MCX to MCX RG-174 118.1"" (3.0m) 9.8'"
CABLE ASSY, MCX R/A PLUG-R/A PLUG, 3M; Connector to Connector:90° MCX Plug to 90° MCX Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 115-095-900-547M300-ND | 56AJ3158 |
| Product Name | Coaxial Cables (RF) | Cable Assy, Mcx R/a Plug-R/a Plug, 3M; Connector To Connector Amphenol Rf |
| Application | RF | |
| Cable Type | Coaxial | |
| Rated Temperature | -40 to 85 C (-40 to 185 F) |