Amphenol RF Coaxial Cables (RF) 095-900-547M200

Description
"Cable Assembly Coaxial MCX to MCX RG-174 78.7"" (2.0m) 6.6'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial MCX to MCX RG-174 78.7"" (2.0m) 6.6'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-900-547M200-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-900-547M200-ND
Coaxial Cables (RF) 115-095-900-547M200-ND
"Cable Assembly Coaxial MCX to MCX RG-174 78.7"" (2.0m) 6.6'"

"Cable Assembly Coaxial MCX to MCX RG-174 78.7"" (2.0m) 6.6'"

Buy Now Datasheet
Cable Assy, Mcx R/a Plug-R/a Plug, 2M; Connector To Connector Amphenol Rf - 56AJ3157 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Mcx R/a Plug-R/a Plug, 2M; Connector To Connector Amphenol Rf
56AJ3157
Cable Assy, Mcx R/a Plug-R/a Plug, 2M; Connector To Connector Amphenol Rf 56AJ3157
CABLE ASSY, MCX R/A PLUG-R/A PLUG, 2M; Connector to Connector:90° MCX Plug to 90° MCX Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, MCX R/A PLUG-R/A PLUG, 2M; Connector to Connector:90° MCX Plug to 90° MCX Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-900-547M200-ND 56AJ3157
Product Name Coaxial Cables (RF) Cable Assy, Mcx R/a Plug-R/a Plug, 2M; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-292-FM83-48 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details