Amphenol RF Coaxial Cables (RF) 095-900-547M075

Description
"Cable Assembly Coaxial MCX to MCX RG-174 29.53"" (750.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial MCX to MCX RG-174 29.53"" (750.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-900-547M075-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-900-547M075-ND
Coaxial Cables (RF) 115-095-900-547M075-ND
"Cable Assembly Coaxial MCX to MCX RG-174 29.53"" (750.00mm)"

"Cable Assembly Coaxial MCX to MCX RG-174 29.53"" (750.00mm)"

Buy Now Datasheet
Cable Assy, Mcx R/a Plug-R/a Plug, 750Mm; Connector To Connector Amphenol Rf - 56AJ3155 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Mcx R/a Plug-R/a Plug, 750Mm; Connector To Connector Amphenol Rf
56AJ3155
Cable Assy, Mcx R/a Plug-R/a Plug, 750Mm; Connector To Connector Amphenol Rf 56AJ3155
CABLE ASSY, MCX R/A PLUG-R/A PLUG, 750MM; Connector to Connector:90° MCX Plug to 90° MCX Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:29.5"; Cable Length - Metric:750mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, MCX R/A PLUG-R/A PLUG, 750MM; Connector to Connector:90° MCX Plug to 90° MCX Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:29.5"; Cable Length - Metric:750mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-900-547M075-ND 56AJ3155
Product Name Coaxial Cables (RF) Cable Assy, Mcx R/a Plug-R/a Plug, 750Mm; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-2000-100 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-TNCA-MM-120 - Maury Microwave
Specs
Application RF
Connector Type TNCA
View Details