Amphenol RF Coaxial Cables (RF) 095-900-547-024

Description
"Cable Assembly Coaxial MCX to MCX RG-174 24.00"" (609.60mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial MCX to MCX RG-174 24.00"" (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-900-547-024-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-900-547-024-ND
Coaxial Cables (RF) 115-095-900-547-024-ND
"Cable Assembly Coaxial MCX to MCX RG-174 24.00"" (609.60mm)"

"Cable Assembly Coaxial MCX to MCX RG-174 24.00"" (609.60mm)"

Buy Now Datasheet
Cable Assy, Mcx R/a Plug-R/a Plug, 24; Connector To Connector Amphenol Rf - 56AJ3150 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Mcx R/a Plug-R/a Plug, 24; Connector To Connector Amphenol Rf
56AJ3150
Cable Assy, Mcx R/a Plug-R/a Plug, 24; Connector To Connector Amphenol Rf 56AJ3150
CABLE ASSY, MCX R/A PLUG-R/A PLUG, 24"; Connector to Connector:90° MCX Plug to 90° MCX Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:610mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, MCX R/A PLUG-R/A PLUG, 24"; Connector to Connector:90° MCX Plug to 90° MCX Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:610mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-900-547-024-ND 56AJ3150
Product Name Coaxial Cables (RF) Cable Assy, Mcx R/a Plug-R/a Plug, 24; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Sensor Cord, Rcpt-Free End, 10M Rohs Compliant Sensata/bei Sensors - 75AJ3570 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3140/400-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers