Amphenol RF Coaxial Cables (RF) 095-900-547-018

Description
"Cable Assembly Coaxial MCX to MCX RG-174 18.00"" (457.20mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial MCX to MCX RG-174 18.00"" (457.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-900-547-018-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-900-547-018-ND
Coaxial Cables (RF) 115-095-900-547-018-ND
"Cable Assembly Coaxial MCX to MCX RG-174 18.00"" (457.20mm)"

"Cable Assembly Coaxial MCX to MCX RG-174 18.00"" (457.20mm)"

Buy Now Datasheet
Cable Assy, Mcx R/a Plug-R/a Plug, 18; Connector To Connector Amphenol Rf - 56AJ3149 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Mcx R/a Plug-R/a Plug, 18; Connector To Connector Amphenol Rf
56AJ3149
Cable Assy, Mcx R/a Plug-R/a Plug, 18; Connector To Connector Amphenol Rf 56AJ3149
CABLE ASSY, MCX R/A PLUG-R/A PLUG, 18"; Connector to Connector:90° MCX Plug to 90° MCX Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:18"; Cable Length - Metric:457.2mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, MCX R/A PLUG-R/A PLUG, 18"; Connector to Connector:90° MCX Plug to 90° MCX Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:18"; Cable Length - Metric:457.2mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-900-547-018-ND 56AJ3149
Product Name Coaxial Cables (RF) Cable Assy, Mcx R/a Plug-R/a Plug, 18; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3033/402-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details