"Cable Assembly Coaxial MCX to MCX RG-174 19.69"" (500.00mm)"
CABLE ASSY, MCX R/A PLUG-PLUG, 500MM; Connector to Connector:90° MCX Plug to MCX Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 115-095-900-546M050-ND | 56AJ3142 |
| Product Name | Coaxial Cables (RF) | Cable Assy, Mcx R/a Plug-Plug, 500Mm; Connector To Connector Amphenol Rf |
| Application | RF | |
| Cable Type | Coaxial | |
| Rated Temperature | -40 to 85 C (-40 to 185 F) |