Amphenol RF Coaxial Cables (RF) 095-900-546M025

Description
"Cable Assembly Coaxial MCX to MCX RG-174 9.843"" (250.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial MCX to MCX RG-174 9.843"" (250.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-900-546M025-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-900-546M025-ND
Coaxial Cables (RF) 115-095-900-546M025-ND
"Cable Assembly Coaxial MCX to MCX RG-174 9.843"" (250.00mm)"

"Cable Assembly Coaxial MCX to MCX RG-174 9.843"" (250.00mm)"

Buy Now Datasheet
Cable Assy, Mcx R/a Plug-Plug, 250Mm; Connector To Connector Amphenol Rf - 56AJ3141 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Mcx R/a Plug-Plug, 250Mm; Connector To Connector Amphenol Rf
56AJ3141
Cable Assy, Mcx R/a Plug-Plug, 250Mm; Connector To Connector Amphenol Rf 56AJ3141
CABLE ASSY, MCX R/A PLUG-PLUG, 250MM; Connector to Connector:90° MCX Plug to MCX Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:9.8"; Cable Length - Metric:250mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, MCX R/A PLUG-PLUG, 250MM; Connector to Connector:90° MCX Plug to MCX Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:9.8"; Cable Length - Metric:250mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-900-546M025-ND 56AJ3141
Product Name Coaxial Cables (RF) Cable Assy, Mcx R/a Plug-Plug, 250Mm; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products