Amphenol RF Coaxial Cables (RF) 095-900-546-048

Description
"Cable Assembly Coaxial MCX to MCX RG-174 48.0"" (1.2m) 4.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial MCX to MCX RG-174 48.0"" (1.2m) 4.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-900-546-048-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-900-546-048-ND
Coaxial Cables (RF) 115-095-900-546-048-ND
"Cable Assembly Coaxial MCX to MCX RG-174 48.0"" (1.2m) 4.0'"

"Cable Assembly Coaxial MCX to MCX RG-174 48.0"" (1.2m) 4.0'"

Buy Now Datasheet
Cable Assy, Mcx R/a Plug-Plug, 48; Connector To Connector Amphenol Rf - 56AJ3140 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Mcx R/a Plug-Plug, 48; Connector To Connector Amphenol Rf
56AJ3140
Cable Assy, Mcx R/a Plug-Plug, 48; Connector To Connector Amphenol Rf 56AJ3140
CABLE ASSY, MCX R/A PLUG-PLUG, 48"; Connector to Connector:90° MCX Plug to MCX Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:48"; Cable Length - Metric:1.2m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, MCX R/A PLUG-PLUG, 48"; Connector to Connector:90° MCX Plug to MCX Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:48"; Cable Length - Metric:1.2m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-900-546-048-ND 56AJ3140
Product Name Coaxial Cables (RF) Cable Assy, Mcx R/a Plug-Plug, 48; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12/M8-S-G-0,3M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 0.9843 ft (3 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Cable Assembly - 6012A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC jack,Coaxial,Teflon™ jacket,white,general purpose
View Details
Coaxial Cable - 1684003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 6.56 ft (20 dm)
View Details