Amphenol RF Coaxial Cables (RF) 095-900-545M075

Description
"Cable Assembly Coaxial MCX to MCX RG-174 29.53"" (750.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial MCX to MCX RG-174 29.53"" (750.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-900-545M075-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-900-545M075-ND
Coaxial Cables (RF) 115-095-900-545M075-ND
"Cable Assembly Coaxial MCX to MCX RG-174 29.53"" (750.00mm)"

"Cable Assembly Coaxial MCX to MCX RG-174 29.53"" (750.00mm)"

Buy Now Datasheet
Cable Assy, Mcx Plug-Plug, 750Mm; Connector To Connector Amphenol Rf - 56AJ3131 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Mcx Plug-Plug, 750Mm; Connector To Connector Amphenol Rf
56AJ3131
Cable Assy, Mcx Plug-Plug, 750Mm; Connector To Connector Amphenol Rf 56AJ3131
CABLE ASSY, MCX PLUG-PLUG, 750MM; Connector to Connector:MCX Plug to MCX Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:29.5"; Cable Length - Metric:750mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, MCX PLUG-PLUG, 750MM; Connector to Connector:MCX Plug to MCX Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:29.5"; Cable Length - Metric:750mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-900-545M075-ND 56AJ3131
Product Name Coaxial Cables (RF) Cable Assy, Mcx Plug-Plug, 750Mm; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 1745299 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding S/ftp
View Details