Amphenol RF Coaxial Cables (RF) 095-900-545-048

Description
"Cable Assembly Coaxial MCX to MCX RG-174 48.0"" (1.2m) 4.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial MCX to MCX RG-174 48.0"" (1.2m) 4.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-900-545-048-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-900-545-048-ND
Coaxial Cables (RF) 115-095-900-545-048-ND
"Cable Assembly Coaxial MCX to MCX RG-174 48.0"" (1.2m) 4.0'"

"Cable Assembly Coaxial MCX to MCX RG-174 48.0"" (1.2m) 4.0'"

Buy Now Datasheet
Cable Assy, Mcx Plug-Plug, 48; Connector To Connector Amphenol Rf - 56AJ3128 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Mcx Plug-Plug, 48; Connector To Connector Amphenol Rf
56AJ3128
Cable Assy, Mcx Plug-Plug, 48; Connector To Connector Amphenol Rf 56AJ3128
CABLE ASSY, MCX PLUG-PLUG, 48"; Connector to Connector:MCX Plug to MCX Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:48"; Cable Length - Metric:1.2m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, MCX PLUG-PLUG, 48"; Connector to Connector:MCX Plug to MCX Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:48"; Cable Length - Metric:1.2m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-900-545-048-ND 56AJ3128
Product Name Coaxial Cables (RF) Cable Assy, Mcx Plug-Plug, 48; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details