Amphenol RF Coaxial Cables (RF) 095-900-545-024

Description
"Cable Assembly Coaxial MCX to MCX RG-174 24.00"" (609.60mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial MCX to MCX RG-174 24.00"" (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-900-545-024-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-900-545-024-ND
Coaxial Cables (RF) 115-095-900-545-024-ND
"Cable Assembly Coaxial MCX to MCX RG-174 24.00"" (609.60mm)"

"Cable Assembly Coaxial MCX to MCX RG-174 24.00"" (609.60mm)"

Buy Now Datasheet
Cable Assy, Mcx Plug-Plug, 24; Connector To Connector Amphenol Rf - 56AJ3126 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Mcx Plug-Plug, 24; Connector To Connector Amphenol Rf
56AJ3126
Cable Assy, Mcx Plug-Plug, 24; Connector To Connector Amphenol Rf 56AJ3126
CABLE ASSY, MCX PLUG-PLUG, 24"; Connector to Connector:MCX Plug to MCX Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:610mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSY, MCX PLUG-PLUG, 24"; Connector to Connector:MCX Plug to MCX Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:610mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-900-545-024-ND 56AJ3126
Product Name Coaxial Cables (RF) Cable Assy, Mcx Plug-Plug, 24; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.6667 ft (2.03 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Green PVC Single Wire - 55010831 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details