Amphenol RF Coaxial Cables (RF) 095-850-304M025

Description
"COAX CBL BNC TO MCX 9.8"""
Request a Quote Datasheet
Description
"COAX CBL BNC TO MCX 9.8"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-304M025-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-304M025-ND
Coaxial Cables (RF) 115-095-850-304M025-ND
"COAX CBL BNC TO MCX 9.8"""

"COAX CBL BNC TO MCX 9.8"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-850-304M025 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-304M025
Cable Assemblies - Coaxial Cables (RF) 095-850-304M025
CBL ASSY BNC-MCX JACK-PLG 9.843"

CBL ASSY BNC-MCX JACK-PLG 9.843"

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-850-304M025-ND 095-850-304M025
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Flexible Test Cable, 18.0 GHz, 24.0″ - ULC-2FT-SMSM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Cable Assemblies - Power, Line Cables and Extension Cords - 70401020244 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm)
Rated Temperature -15 to 60 C (5 to 140 F)
View Details