Amphenol RF Coaxial Cables (RF) 095-850-303-012

Description
"COAX CBL BNC TO MCX 12"""
Request a Quote Datasheet
Description
"COAX CBL BNC TO MCX 12"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-303-012-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-303-012-ND
Coaxial Cables (RF) 115-095-850-303-012-ND
"COAX CBL BNC TO MCX 12"""

"COAX CBL BNC TO MCX 12"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-850-303-012 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-303-012
Cable Assemblies - Coaxial Cables (RF) 095-850-303-012
CBL ASSY BNC-MCX JACK-PLUG 12"

CBL ASSY BNC-MCX JACK-PLUG 12"

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-850-303-012-ND 095-850-303-012
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 4-pole - A-K4P-M12-S-G-5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Circular Cable Assemblies - 6207-31391-1810-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
Male BNC R/A to Male BNC Straight Coaxial Test Cable, RG174 - 4127 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details