Amphenol RF Coaxial Cables (RF) 095-850-303-006

Description
"COAX CABLE BNC TO MCX 6"""
Request a Quote Datasheet
Description
"COAX CABLE BNC TO MCX 6"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-303-006-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-303-006-ND
Coaxial Cables (RF) 115-095-850-303-006-ND
"COAX CABLE BNC TO MCX 6"""

"COAX CABLE BNC TO MCX 6"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-850-303-006 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-303-006
Cable Assemblies - Coaxial Cables (RF) 095-850-303-006
CBL ASSY BNC-MCX JACK-PLUG 6"

CBL ASSY BNC-MCX JACK-PLUG 6"

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-850-303-006-ND 095-850-303-006
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Pwr TwinBlade™ - 10056526-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Circular Cable Assemblies - 1862-1004-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.67 ft (20.33 dm)
Standards / Certifications RoHS
View Details
2 suppliers
System cable - 706-2400/100-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details