Amphenol RF Coaxial Cables (RF) 095-850-301-036

Description
"COAX CBL BNC TO MMCX 36"""
Request a Quote Datasheet
Description
"COAX CBL BNC TO MMCX 36"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-301-036-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-301-036-ND
Coaxial Cables (RF) 115-095-850-301-036-ND
"COAX CBL BNC TO MMCX 36"""

"COAX CBL BNC TO MMCX 36"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-850-301-036 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-301-036
Cable Assemblies - Coaxial Cables (RF) 095-850-301-036
CBL ASSY BNC-MMCX JACK-PLUG 36"

CBL ASSY BNC-MMCX JACK-PLUG 36"

Supplier's Site
Cable Assy, Bnc Jack-Mmcx R/a Plug, 36; Connector To Connector Amphenol Rf - 60AK4173 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Bnc Jack-Mmcx R/a Plug, 36; Connector To Connector Amphenol Rf
60AK4173
Cable Assy, Bnc Jack-Mmcx R/a Plug, 36; Connector To Connector Amphenol Rf 60AK4173
CABLE ASSY, BNC JACK-MMCX R/A PLUG, 36"; Connector to Connector:BNC Bulkhead Jack to 90° MMCX Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:914.4mm; Jacket Color:

CABLE ASSY, BNC JACK-MMCX R/A PLUG, 36"; Connector to Connector:BNC Bulkhead Jack to 90° MMCX Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:914.4mm; Jacket Color:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-095-850-301-036-ND 095-850-301-036 60AK4173
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) Cable Assy, Bnc Jack-Mmcx R/a Plug, 36; Connector To Connector Amphenol Rf
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

SCANIA 16 PIN Cable Autocom DS150 Truck cable - QLC16092 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 1767051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 0.3281 ft (1 dm)
View Details