Amphenol RF Coaxial Cables (RF) 095-850-295M20L

Description
"Cable Assembly Coaxial TNC to TNC RG-58 787.4"" (20.0m) 65.6'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial TNC to TNC RG-58 787.4"" (20.0m) 65.6'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-295M20L-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-295M20L-ND
Coaxial Cables (RF) 115-095-850-295M20L-ND
"Cable Assembly Coaxial TNC to TNC RG-58 787.4"" (20.0m) 65.6'"

"Cable Assembly Coaxial TNC to TNC RG-58 787.4"" (20.0m) 65.6'"

Buy Now Datasheet
Cable Assy, Tnc Plug-Plug, 50 Ohm, 65.6 ; Connector To Connector Amphenol Rf - 51AK2560 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Tnc Plug-Plug, 50 Ohm, 65.6 ; Connector To Connector Amphenol Rf
51AK2560
Cable Assy, Tnc Plug-Plug, 50 Ohm, 65.6 ; Connector To Connector Amphenol Rf 51AK2560
CABLE ASSY, TNC PLUG-PLUG, 50 OHM, 65.6 ; Connector to Connector:TNC Plug to TNC Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:65.6ft; Cable Length - Metric:20m; Jacket Color:-; Product Range:

CABLE ASSY, TNC PLUG-PLUG, 50 OHM, 65.6 ; Connector to Connector:TNC Plug to TNC Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:65.6ft; Cable Length - Metric:20m; Jacket Color:-; Product Range:

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-850-295M20L-ND 51AK2560
Product Name Coaxial Cables (RF) Cable Assy, Tnc Plug-Plug, 50 Ohm, 65.6 ; Connector To Connector Amphenol Rf
Application RF
Unlock Full Specs
to access all available technical data