Amphenol RF Coaxial Cables (RF) 095-850-295L100

Description
"Cable Assembly Coaxial TNC to TNC RG-58 1200.0"" (30.5m) 100.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial TNC to TNC RG-58 1200.0"" (30.5m) 100.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-295L100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-295L100-ND
Coaxial Cables (RF) 115-095-850-295L100-ND
"Cable Assembly Coaxial TNC to TNC RG-58 1200.0"" (30.5m) 100.0'"

"Cable Assembly Coaxial TNC to TNC RG-58 1200.0"" (30.5m) 100.0'"

Buy Now Datasheet
Cable Assy, Tnc Plug-Plug, 50 Ohm, 1200; Connector To Connector Amphenol Rf - 51AK2556 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Tnc Plug-Plug, 50 Ohm, 1200; Connector To Connector Amphenol Rf
51AK2556
Cable Assy, Tnc Plug-Plug, 50 Ohm, 1200; Connector To Connector Amphenol Rf 51AK2556
CABLE ASSY, TNC PLUG-PLUG, 50 OHM, 1200"; Connector to Connector:TNC Plug to TNC Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:100ft; Cable Length - Metric:30.5m; Jacket Color:-; Product Range:

CABLE ASSY, TNC PLUG-PLUG, 50 OHM, 1200"; Connector to Connector:TNC Plug to TNC Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:100ft; Cable Length - Metric:30.5m; Jacket Color:-; Product Range:

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-850-295L100-ND 51AK2556
Product Name Coaxial Cables (RF) Cable Assy, Tnc Plug-Plug, 50 Ohm, 1200; Connector To Connector Amphenol Rf
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 001839-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
H05 V-K Single Fine Wire Stranded - 86023220 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Display Port Male To HDMI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details