Amphenol RF Coaxial Cables (RF) 095-850-295-072

Description
"Cable Assembly Coaxial TNC to TNC RG-58 72.0"" (1.8m) 6.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial TNC to TNC RG-58 72.0"" (1.8m) 6.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-295-072-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-295-072-ND
Coaxial Cables (RF) 115-095-850-295-072-ND
"Cable Assembly Coaxial TNC to TNC RG-58 72.0"" (1.8m) 6.0'"

"Cable Assembly Coaxial TNC to TNC RG-58 72.0"" (1.8m) 6.0'"

Buy Now Datasheet
Cable Assy, Tnc Plug-Plug, 50 Ohm, 72; Connector To Connector Amphenol Rf - 51AK2549 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Tnc Plug-Plug, 50 Ohm, 72; Connector To Connector Amphenol Rf
51AK2549
Cable Assy, Tnc Plug-Plug, 50 Ohm, 72; Connector To Connector Amphenol Rf 51AK2549
CABLE ASSY, TNC PLUG-PLUG, 50 OHM, 72"; Connector to Connector:TNC Plug to TNC Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:72"; Cable Length - Metric:1.8m; Jacket Color:-; Product Range:

CABLE ASSY, TNC PLUG-PLUG, 50 OHM, 72"; Connector to Connector:TNC Plug to TNC Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:72"; Cable Length - Metric:1.8m; Jacket Color:-; Product Range:

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-850-295-072-ND 51AK2549
Product Name Coaxial Cables (RF) Cable Assy, Tnc Plug-Plug, 50 Ohm, 72; Connector To Connector Amphenol Rf
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Female Receptacle DIL 26 AWG Straight Cable Assembly, 450mm, double-end, for Latches - G125-FC11205L0-0450F - Harwin Plc
Specs
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
DVI-A (12+5) Male to VGA HD 15 Male, Black color, 28/28/28AWG, 16FT Length - 1321031-16 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type DVI Cable
Cable Length 16 ft (48.77 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details