Amphenol RF Coaxial Cables (RF) 095-850-294M20L

Description
"Cable Assembly Coaxial TNC to TNC RG-58 787.4"" (20.0m) 65.6'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial TNC to TNC RG-58 787.4"" (20.0m) 65.6'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-294M20L-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-294M20L-ND
Coaxial Cables (RF) 115-095-850-294M20L-ND
"Cable Assembly Coaxial TNC to TNC RG-58 787.4"" (20.0m) 65.6'"

"Cable Assembly Coaxial TNC to TNC RG-58 787.4"" (20.0m) 65.6'"

Buy Now Datasheet
Cable Assy, Tnc Plug-Plug, 50 Ohm, 65.6 ; Connector To Connector Amphenol Rf - 51AK2541 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Tnc Plug-Plug, 50 Ohm, 65.6 ; Connector To Connector Amphenol Rf
51AK2541
Cable Assy, Tnc Plug-Plug, 50 Ohm, 65.6 ; Connector To Connector Amphenol Rf 51AK2541
CABLE ASSY, TNC PLUG-PLUG, 50 OHM, 65.6 ; Connector to Connector:TNC Plug to TNC Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:65.6ft; Cable Length - Metric:20m; Jacket Color:-; Product Range:

CABLE ASSY, TNC PLUG-PLUG, 50 OHM, 65.6 ; Connector to Connector:TNC Plug to TNC Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:65.6ft; Cable Length - Metric:20m; Jacket Color:-; Product Range:

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-850-294M20L-ND 51AK2541
Product Name Coaxial Cables (RF) Cable Assy, Tnc Plug-Plug, 50 Ohm, 65.6 ; Connector To Connector Amphenol Rf
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
RF Cable Assemblies - 1-2016489-2 - TE Connectivity
Specs
Application RF
Product Type 1.85mm Series RF Plug
Cable Shielding Copper Wire
View Details
3 suppliers
Flexible Test Cable, 18.0 GHz, 48.0″ - ULC-4FT-NMNM+ - Mini-Circuits
Specs
Cable Length 4 ft (12.19 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023260 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details