Amphenol RF Coaxial Cables (RF) 095-850-294M200

Description
"Cable Assembly Coaxial TNC to TNC RG-58 78.7"" (2.0m) 6.6'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial TNC to TNC RG-58 78.7"" (2.0m) 6.6'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-294M200-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-294M200-ND
Coaxial Cables (RF) 115-095-850-294M200-ND
"Cable Assembly Coaxial TNC to TNC RG-58 78.7"" (2.0m) 6.6'"

"Cable Assembly Coaxial TNC to TNC RG-58 78.7"" (2.0m) 6.6'"

Buy Now Datasheet
Cable Assy, Tnc Plug-Plug, 50 Ohm, 6.6 ; Connector To Connector Amphenol Rf - 51AK2542 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Tnc Plug-Plug, 50 Ohm, 6.6 ; Connector To Connector Amphenol Rf
51AK2542
Cable Assy, Tnc Plug-Plug, 50 Ohm, 6.6 ; Connector To Connector Amphenol Rf 51AK2542
CABLE ASSY, TNC PLUG-PLUG, 50 OHM, 6.6 ; Connector to Connector:TNC Plug to TNC Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:-; Product Range:

CABLE ASSY, TNC PLUG-PLUG, 50 OHM, 6.6 ; Connector to Connector:TNC Plug to TNC Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:-; Product Range:

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-850-294M200-ND 51AK2542
Product Name Coaxial Cables (RF) Cable Assy, Tnc Plug-Plug, 50 Ohm, 6.6 ; Connector To Connector Amphenol Rf
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
Harnessed Helix Cables -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 82.02 ft (250 dm)
Connector Type Sub-D connector
View Details
BNC Male to SMA Male Test Cable, RG174/U - 4527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12-S-G-0,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details