Amphenol RF Coaxial Cables (RF) 095-850-293M500

Description
"Cable Assembly Coaxial BNC to BNC RG-58 196.9"" (5.0m) 16.4'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC RG-58 196.9"" (5.0m) 16.4'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-293M500-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-293M500-ND
Coaxial Cables (RF) 115-095-850-293M500-ND
"Cable Assembly Coaxial BNC to BNC RG-58 196.9"" (5.0m) 16.4'"

"Cable Assembly Coaxial BNC to BNC RG-58 196.9"" (5.0m) 16.4'"

Buy Now Datasheet
Cable Assy, Bnc Plug-Plug, 50 Ohm, 16.4 ; Connector To Connector Amphenol Rf - 51AK2519 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Bnc Plug-Plug, 50 Ohm, 16.4 ; Connector To Connector Amphenol Rf
51AK2519
Cable Assy, Bnc Plug-Plug, 50 Ohm, 16.4 ; Connector To Connector Amphenol Rf 51AK2519
CABLE ASSY, BNC PLUG-PLUG, 50 OHM, 16.4 ; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:-; Product Range:

CABLE ASSY, BNC PLUG-PLUG, 50 OHM, 16.4 ; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:-; Product Range:

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-850-293M500-ND 51AK2519
Product Name Coaxial Cables (RF) Cable Assy, Bnc Plug-Plug, 50 Ohm, 16.4 ; Connector To Connector Amphenol Rf
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-2000-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5833 ft (1.78 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023050 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details