Amphenol RF Coaxial Cables (RF) 095-850-293M150

Description
"Cable Assembly Coaxial BNC to BNC RG-58 59.1"" (1.5m) 4.9'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC RG-58 59.1"" (1.5m) 4.9'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-293M150-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-293M150-ND
Coaxial Cables (RF) 115-095-850-293M150-ND
"Cable Assembly Coaxial BNC to BNC RG-58 59.1"" (1.5m) 4.9'"

"Cable Assembly Coaxial BNC to BNC RG-58 59.1"" (1.5m) 4.9'"

Buy Now Datasheet
Cable Assy, Bnc Plug-Plug, 50 Ohm, 4.9 ; Connector To Connector Amphenol Rf - 51AK2514 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Bnc Plug-Plug, 50 Ohm, 4.9 ; Connector To Connector Amphenol Rf
51AK2514
Cable Assy, Bnc Plug-Plug, 50 Ohm, 4.9 ; Connector To Connector Amphenol Rf 51AK2514
CABLE ASSY, BNC PLUG-PLUG, 50 OHM, 4.9 ; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Color:-; Product Range:

CABLE ASSY, BNC PLUG-PLUG, 50 OHM, 4.9 ; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Color:-; Product Range:

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-850-293M150-ND 51AK2514
Product Name Coaxial Cables (RF) Cable Assy, Bnc Plug-Plug, 50 Ohm, 4.9 ; Connector To Connector Amphenol Rf
Application RF
Unlock Full Specs
to access all available technical data