Amphenol RF Coaxial Cables (RF) 095-850-293L100

Description
"Cable Assembly Coaxial BNC to BNC RG-58 1200.0"" (30.5m) 100.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC RG-58 1200.0"" (30.5m) 100.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-293L100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-293L100-ND
Coaxial Cables (RF) 115-095-850-293L100-ND
"Cable Assembly Coaxial BNC to BNC RG-58 1200.0"" (30.5m) 100.0'"

"Cable Assembly Coaxial BNC to BNC RG-58 1200.0"" (30.5m) 100.0'"

Buy Now Datasheet
Cable Assy, Bnc Plug-Plug, 50 Ohm, 1200; Connector To Connector Amphenol Rf - 51AK2511 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Bnc Plug-Plug, 50 Ohm, 1200; Connector To Connector Amphenol Rf
51AK2511
Cable Assy, Bnc Plug-Plug, 50 Ohm, 1200; Connector To Connector Amphenol Rf 51AK2511
CABLE ASSY, BNC PLUG-PLUG, 50 OHM, 1200"; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:100ft; Cable Length - Metric:30.5m; Jacket Color:-; Product Range:

CABLE ASSY, BNC PLUG-PLUG, 50 OHM, 1200"; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:100ft; Cable Length - Metric:30.5m; Jacket Color:-; Product Range:

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-850-293L100-ND 51AK2511
Product Name Coaxial Cables (RF) Cable Assy, Bnc Plug-Plug, 50 Ohm, 1200; Connector To Connector Amphenol Rf
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 1368136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 328 ft (1000 dm)
View Details