Amphenol RF Coaxial Cables (RF) 095-850-293-900

Description
"Cable Assembly Coaxial BNC to BNC RG-58 900.0"" (22.9m) 75.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC RG-58 900.0"" (22.9m) 75.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-293-900-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-293-900-ND
Coaxial Cables (RF) 115-095-850-293-900-ND
"Cable Assembly Coaxial BNC to BNC RG-58 900.0"" (22.9m) 75.0'"

"Cable Assembly Coaxial BNC to BNC RG-58 900.0"" (22.9m) 75.0'"

Buy Now Datasheet
Cable Assy, Bnc Plug-Plug, 50 Ohm, 900; Connector To Connector Amphenol Rf - 51AK2510 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Bnc Plug-Plug, 50 Ohm, 900; Connector To Connector Amphenol Rf
51AK2510
Cable Assy, Bnc Plug-Plug, 50 Ohm, 900; Connector To Connector Amphenol Rf 51AK2510
CABLE ASSY, BNC PLUG-PLUG, 50 OHM, 900"; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:75ft; Cable Length - Metric:22.9m; Jacket Color:-; Product Range:

CABLE ASSY, BNC PLUG-PLUG, 50 OHM, 900"; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:75ft; Cable Length - Metric:22.9m; Jacket Color:-; Product Range:

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-850-293-900-ND 51AK2510
Product Name Coaxial Cables (RF) Cable Assy, Bnc Plug-Plug, 50 Ohm, 900; Connector To Connector Amphenol Rf
Application RF
Unlock Full Specs
to access all available technical data