Amphenol RF Coaxial Cables (RF) 095-850-293-300

Description
"Cable Assembly Coaxial BNC to BNC RG-58 300.0"" (7.6m) 25.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC RG-58 300.0"" (7.6m) 25.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-293-300-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-293-300-ND
Coaxial Cables (RF) 115-095-850-293-300-ND
"Cable Assembly Coaxial BNC to BNC RG-58 300.0"" (7.6m) 25.0'"

"Cable Assembly Coaxial BNC to BNC RG-58 300.0"" (7.6m) 25.0'"

Buy Now Datasheet
Cable Assy, Bnc Plug-Plug, 50 Ohm, 300; Connector To Connector Amphenol Rf - 51AK2508 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Bnc Plug-Plug, 50 Ohm, 300; Connector To Connector Amphenol Rf
51AK2508
Cable Assy, Bnc Plug-Plug, 50 Ohm, 300; Connector To Connector Amphenol Rf 51AK2508
CABLE ASSY, BNC PLUG-PLUG, 50 OHM, 300"; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:-; Product Range:

CABLE ASSY, BNC PLUG-PLUG, 50 OHM, 300"; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:-; Product Range:

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-850-293-300-ND 51AK2508
Product Name Coaxial Cables (RF) Cable Assy, Bnc Plug-Plug, 50 Ohm, 300; Connector To Connector Amphenol Rf
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-5M-BK-1-X-A-4-69-VA -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -25 to 90 C (-13 to 194 F)
View Details
Sensor Cord, Rcpt-Free End, 3M Rohs Compliant Sensata/bei Sensors - 75AJ3572 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
Female BNC Breakout to XL1 and X100W Mini-Hooks - 1001XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details