Amphenol RF Coaxial Cables (RF) 095-850-293-072

Description
"Cable Assembly Coaxial BNC to BNC RG-58 72.0"" (1.8m) 6.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC RG-58 72.0"" (1.8m) 6.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-293-072-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-293-072-ND
Coaxial Cables (RF) 115-095-850-293-072-ND
"Cable Assembly Coaxial BNC to BNC RG-58 72.0"" (1.8m) 6.0'"

"Cable Assembly Coaxial BNC to BNC RG-58 72.0"" (1.8m) 6.0'"

Buy Now Datasheet
Cable Assy, Bnc Plug-Plug, 50 Ohm, 72; Connector To Connector Amphenol Rf - 51AK2504 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Bnc Plug-Plug, 50 Ohm, 72; Connector To Connector Amphenol Rf
51AK2504
Cable Assy, Bnc Plug-Plug, 50 Ohm, 72; Connector To Connector Amphenol Rf 51AK2504
CABLE ASSY, BNC PLUG-PLUG, 50 OHM, 72"; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:72"; Cable Length - Metric:1.8m; Jacket Color:-; Product Range:

CABLE ASSY, BNC PLUG-PLUG, 50 OHM, 72"; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:72"; Cable Length - Metric:1.8m; Jacket Color:-; Product Range:

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-850-293-072-ND 51AK2504
Product Name Coaxial Cables (RF) Cable Assy, Bnc Plug-Plug, 50 Ohm, 72; Connector To Connector Amphenol Rf
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

usb to db9 cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; USB A
View Details
RF Cable Assemblies - 1-2016488-2 - TE Connectivity
Specs
Application RF
Product Type 1.85mm Series RF Jack
Cable Shielding Copper Wire
View Details
3 suppliers
Flexible Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023150 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details