Amphenol RF Coaxial Cables (RF) 095-850-292M150

Description
"Cable Assembly Coaxial BNC to BNC RG-58 59.1"" (1.5m) 4.9'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC RG-58 59.1"" (1.5m) 4.9'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-292M150-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-292M150-ND
Coaxial Cables (RF) 115-095-850-292M150-ND
"Cable Assembly Coaxial BNC to BNC RG-58 59.1"" (1.5m) 4.9'"

"Cable Assembly Coaxial BNC to BNC RG-58 59.1"" (1.5m) 4.9'"

Buy Now Datasheet
Cable Assy, Bnc Plug-Plug, 50 Ohm, 4.9 ; Connector To Connector Amphenol Rf - 51AK2495 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Bnc Plug-Plug, 50 Ohm, 4.9 ; Connector To Connector Amphenol Rf
51AK2495
Cable Assy, Bnc Plug-Plug, 50 Ohm, 4.9 ; Connector To Connector Amphenol Rf 51AK2495
CABLE ASSY, BNC PLUG-PLUG, 50 OHM, 4.9 ; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Color:-; Product Range:

CABLE ASSY, BNC PLUG-PLUG, 50 OHM, 4.9 ; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Color:-; Product Range:

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-850-292M150-ND 51AK2495
Product Name Coaxial Cables (RF) Cable Assy, Bnc Plug-Plug, 50 Ohm, 4.9 ; Connector To Connector Amphenol Rf
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Type C To Usb Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; Type-C
View Details
Precision Test Cable, 18.0 GHz, 1.0 ft. (0.3m) - CBL-1FT-SMSM+ - Mini-Circuits
Specs
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Light Blue PVC Single Wire - 55010200 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details