Amphenol RF Coaxial Cables (RF) 095-850-292M10L

Description
"Cable Assembly Coaxial BNC to BNC RG-58 393.7"" (10.0m) 32.8'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC RG-58 393.7"" (10.0m) 32.8'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-292M10L-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-292M10L-ND
Coaxial Cables (RF) 115-095-850-292M10L-ND
"Cable Assembly Coaxial BNC to BNC RG-58 393.7"" (10.0m) 32.8'"

"Cable Assembly Coaxial BNC to BNC RG-58 393.7"" (10.0m) 32.8'"

Buy Now Datasheet
Cable Assy, Bnc Plug-Plug, 50 Ohm, 32.8 ; Connector To Connector Amphenol Rf - 51AK2493 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Bnc Plug-Plug, 50 Ohm, 32.8 ; Connector To Connector Amphenol Rf
51AK2493
Cable Assy, Bnc Plug-Plug, 50 Ohm, 32.8 ; Connector To Connector Amphenol Rf 51AK2493
CABLE ASSY, BNC PLUG-PLUG, 50 OHM, 32.8 ; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:-; Product Range:

CABLE ASSY, BNC PLUG-PLUG, 50 OHM, 32.8 ; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:-; Product Range:

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-850-292M10L-ND 51AK2493
Product Name Coaxial Cables (RF) Cable Assy, Bnc Plug-Plug, 50 Ohm, 32.8 ; Connector To Connector Amphenol Rf
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details