Amphenol RF Coaxial Cables (RF) 095-850-292L100

Description
"Cable Assembly Coaxial BNC to BNC RG-58 1200.0"" (30.5m) 100.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC RG-58 1200.0"" (30.5m) 100.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-292L100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-292L100-ND
Coaxial Cables (RF) 115-095-850-292L100-ND
"Cable Assembly Coaxial BNC to BNC RG-58 1200.0"" (30.5m) 100.0'"

"Cable Assembly Coaxial BNC to BNC RG-58 1200.0"" (30.5m) 100.0'"

Buy Now Datasheet
Cable Assy, Bnc Plug-Plug, 50 Ohm, 1200; Connector To Connector Amphenol Rf - 51AK2489 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Bnc Plug-Plug, 50 Ohm, 1200; Connector To Connector Amphenol Rf
51AK2489
Cable Assy, Bnc Plug-Plug, 50 Ohm, 1200; Connector To Connector Amphenol Rf 51AK2489
CABLE ASSY, BNC PLUG-PLUG, 50 OHM, 1200"; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:100ft; Cable Length - Metric:30.5m; Jacket Color:-; Product Range:

CABLE ASSY, BNC PLUG-PLUG, 50 OHM, 1200"; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:100ft; Cable Length - Metric:30.5m; Jacket Color:-; Product Range:

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-850-292L100-ND 51AK2489
Product Name Coaxial Cables (RF) Cable Assy, Bnc Plug-Plug, 50 Ohm, 1200; Connector To Connector Amphenol Rf
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-24-MF-48-LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details