Amphenol RF Coaxial Cables (RF) 095-850-292-144

Description
"Cable Assembly Coaxial BNC to BNC RG-58 144.0"" (3.7m) 12.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC RG-58 144.0"" (3.7m) 12.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-292-144-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-292-144-ND
Coaxial Cables (RF) 115-095-850-292-144-ND
"Cable Assembly Coaxial BNC to BNC RG-58 144.0"" (3.7m) 12.0'"

"Cable Assembly Coaxial BNC to BNC RG-58 144.0"" (3.7m) 12.0'"

Buy Now Datasheet
Cable Assy, Bnc Plug-Plug, 50 Ohm, 144; Connector To Connector Amphenol Rf - 51AK2484 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Bnc Plug-Plug, 50 Ohm, 144; Connector To Connector Amphenol Rf
51AK2484
Cable Assy, Bnc Plug-Plug, 50 Ohm, 144; Connector To Connector Amphenol Rf 51AK2484
CABLE ASSY, BNC PLUG-PLUG, 50 OHM, 144"; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:12ft; Cable Length - Metric:3.7m; Jacket Color:-; Product Range:

CABLE ASSY, BNC PLUG-PLUG, 50 OHM, 144"; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:12ft; Cable Length - Metric:3.7m; Jacket Color:-; Product Range:

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-850-292-144-ND 51AK2484
Product Name Coaxial Cables (RF) Cable Assy, Bnc Plug-Plug, 50 Ohm, 144; Connector To Connector Amphenol Rf
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Cable Assemblies - Power, Line Cables and Extension Cords - 70401020244 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm)
Rated Temperature -15 to 60 C (5 to 140 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details