Amphenol RF Coaxial Cables (RF) 095-850-292-018

Description
"Cable Assembly Coaxial BNC to BNC RG-58 18.00"" (457.20mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC RG-58 18.00"" (457.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-292-018-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-292-018-ND
Coaxial Cables (RF) 115-095-850-292-018-ND
"Cable Assembly Coaxial BNC to BNC RG-58 18.00"" (457.20mm)"

"Cable Assembly Coaxial BNC to BNC RG-58 18.00"" (457.20mm)"

Buy Now Datasheet
Cable Assy, Bnc Plug-Plug, 50 Ohm, 18; Connector To Connector Amphenol Rf - 51AK2477 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Bnc Plug-Plug, 50 Ohm, 18; Connector To Connector Amphenol Rf
51AK2477
Cable Assy, Bnc Plug-Plug, 50 Ohm, 18; Connector To Connector Amphenol Rf 51AK2477
CABLE ASSY, BNC PLUG-PLUG, 50 OHM, 18"; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:18"; Cable Length - Metric:457.2mm; Jacket Color:-; Product Range:

CABLE ASSY, BNC PLUG-PLUG, 50 OHM, 18"; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:18"; Cable Length - Metric:457.2mm; Jacket Color:-; Product Range:

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-850-292-018-ND 51AK2477
Product Name Coaxial Cables (RF) Cable Assy, Bnc Plug-Plug, 50 Ohm, 18; Connector To Connector Amphenol Rf
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
RF Cable Assemblies - 1337809-2 - TE Connectivity
Specs
Application RF
Product Type SMA Plug
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.7500 ft (2.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Black PVC Single Wire - 55010921 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details