Amphenol Corporation Coaxial Cables (RF) 095-850-289-250

Description
"Cable Assembly Coaxial RP-TNC to AMC4 1.13mm OD Coaxial Cable 9.843"" (250.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial RP-TNC to AMC4 1.13mm OD Coaxial Cable 9.843"" (250.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-289-250-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-289-250-ND
Coaxial Cables (RF) 115-095-850-289-250-ND
"Cable Assembly Coaxial RP-TNC to AMC4 1.13mm OD Coaxial Cable 9.843"" (250.00mm)"

"Cable Assembly Coaxial RP-TNC to AMC4 1.13mm OD Coaxial Cable 9.843"" (250.00mm)"

Buy Now Datasheet
Cable Assy, Amc4 Plug-Tnc Bkhd Jk, 250Mm; Connector To Connector Amphenol Rf - 76AJ3391 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Amc4 Plug-Tnc Bkhd Jk, 250Mm; Connector To Connector Amphenol Rf
76AJ3391
Cable Assy, Amc4 Plug-Tnc Bkhd Jk, 250Mm; Connector To Connector Amphenol Rf 76AJ3391
CABLE ASSY, AMC4 PLUG-TNC BKHD JK, 250MM; Connector to Connector:TNC RP Bulkhead Jack to 90° AMC4 Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:9.843"; Cable Length - Metric:250mm; Jacket Color:- RoHS Compliant: Yes

CABLE ASSY, AMC4 PLUG-TNC BKHD JK, 250MM; Connector to Connector:TNC RP Bulkhead Jack to 90° AMC4 Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:9.843"; Cable Length - Metric:250mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-850-289-250-ND 76AJ3391
Product Name Coaxial Cables (RF) Cable Assy, Amc4 Plug-Tnc Bkhd Jk, 250Mm; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 1713724 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 0.3281 ft (1 dm)
View Details