Amphenol Corporation Coaxial Cables (RF) 095-850-289-150

Description
"Cable Assembly Coaxial RP-TNC to AMC4 1.13mm OD Coaxial Cable 5.906"" (150.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial RP-TNC to AMC4 1.13mm OD Coaxial Cable 5.906"" (150.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-289-150-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-289-150-ND
Coaxial Cables (RF) 115-095-850-289-150-ND
"Cable Assembly Coaxial RP-TNC to AMC4 1.13mm OD Coaxial Cable 5.906"" (150.00mm)"

"Cable Assembly Coaxial RP-TNC to AMC4 1.13mm OD Coaxial Cable 5.906"" (150.00mm)"

Buy Now Datasheet
Cable Assy, Amc4 Plug-Tnc Bkhd Jk, 150Mm; Connector To Connector Amphenol Rf - 76AJ3389 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Amc4 Plug-Tnc Bkhd Jk, 150Mm; Connector To Connector Amphenol Rf
76AJ3389
Cable Assy, Amc4 Plug-Tnc Bkhd Jk, 150Mm; Connector To Connector Amphenol Rf 76AJ3389
CABLE ASSY, AMC4 PLUG-TNC BKHD JK, 150MM; Connector to Connector:TNC RP Bulkhead Jack to 90° AMC4 Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:5.906"; Cable Length - Metric:150mm; Jacket Color:- RoHS Compliant: Yes

CABLE ASSY, AMC4 PLUG-TNC BKHD JK, 150MM; Connector to Connector:TNC RP Bulkhead Jack to 90° AMC4 Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:5.906"; Cable Length - Metric:150mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-850-289-150-ND 76AJ3389
Product Name Coaxial Cables (RF) Cable Assy, Amc4 Plug-Tnc Bkhd Jk, 150Mm; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Harnessed Helix Cables -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 24.61 ft (75 dm)
Connector Type Sub-D connector
View Details
Male BNC Coaxial Test Cable RG58C/U to XL1 Mini-Hook and Alligator Clip - 1021XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Pre-wired cable - M8 - 4-pole - A-K4P-M8-S-G-5M-BK-2-X-X-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details