Amphenol Corporation Coaxial Cables (RF) 095-850-289-100

Description
"Cable Assembly Coaxial RP-TNC to AMC4 1.13mm OD Coaxial Cable 3.937"" (100.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial RP-TNC to AMC4 1.13mm OD Coaxial Cable 3.937"" (100.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-289-100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-289-100-ND
Coaxial Cables (RF) 115-095-850-289-100-ND
"Cable Assembly Coaxial RP-TNC to AMC4 1.13mm OD Coaxial Cable 3.937"" (100.00mm)"

"Cable Assembly Coaxial RP-TNC to AMC4 1.13mm OD Coaxial Cable 3.937"" (100.00mm)"

Buy Now Datasheet
Cable Assy, Amc4 Plug-Tnc Bkhd Jk, 100Mm; Connector To Connector Amphenol Rf - 76AJ3388 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Amc4 Plug-Tnc Bkhd Jk, 100Mm; Connector To Connector Amphenol Rf
76AJ3388
Cable Assy, Amc4 Plug-Tnc Bkhd Jk, 100Mm; Connector To Connector Amphenol Rf 76AJ3388
CABLE ASSY, AMC4 PLUG-TNC BKHD JK, 100MM; Connector to Connector:TNC RP Bulkhead Jack to 90° AMC4 Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:3.937"; Cable Length - Metric:100mm; Jacket Color:- RoHS Compliant: Yes

CABLE ASSY, AMC4 PLUG-TNC BKHD JK, 100MM; Connector to Connector:TNC RP Bulkhead Jack to 90° AMC4 Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:3.937"; Cable Length - Metric:100mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-850-289-100-ND 76AJ3388
Product Name Coaxial Cables (RF) Cable Assy, Amc4 Plug-Tnc Bkhd Jk, 100Mm; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Cable Connector Assembly 10M PVC M12 8230/365 -  - Sensata Technologies
Specs
Connector Type M12
View Details
Connecting cable - 706-150/334-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers