Amphenol Corporation Coaxial Cables (RF) 095-850-287-300

Description
"Cable Assembly Coaxial AMC4 to TNC 1.13mm OD Coaxial Cable 11.811"" (300.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial AMC4 to TNC 1.13mm OD Coaxial Cable 11.811"" (300.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-287-300-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-287-300-ND
Coaxial Cables (RF) 115-095-850-287-300-ND
"Cable Assembly Coaxial AMC4 to TNC 1.13mm OD Coaxial Cable 11.811"" (300.00mm)"

"Cable Assembly Coaxial AMC4 to TNC 1.13mm OD Coaxial Cable 11.811"" (300.00mm)"

Buy Now Datasheet
Cable Assy, Amc4 Plug-Tnc Bkhd Jk, 300Mm; Connector To Connector Amphenol Rf - 76AJ3380 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Amc4 Plug-Tnc Bkhd Jk, 300Mm; Connector To Connector Amphenol Rf
76AJ3380
Cable Assy, Amc4 Plug-Tnc Bkhd Jk, 300Mm; Connector To Connector Amphenol Rf 76AJ3380
CABLE ASSY, AMC4 PLUG-TNC BKHD JK, 300MM; Connector to Connector:TNC Bulkhead Jack to 90° AMC4 Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:11.811"; Cable Length - Metric:300mm; Jacket Color:- RoHS Compliant: Yes

CABLE ASSY, AMC4 PLUG-TNC BKHD JK, 300MM; Connector to Connector:TNC Bulkhead Jack to 90° AMC4 Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:11.811"; Cable Length - Metric:300mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-850-287-300-ND 76AJ3380
Product Name Coaxial Cables (RF) Cable Assy, Amc4 Plug-Tnc Bkhd Jk, 300Mm; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
4 Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Connector Type Standard
View Details
Light Blue PVC Single Wire - 55010200 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details