Amphenol Corporation Coaxial Cables (RF) 095-850-286-200

Description
"Cable Assembly Coaxial AMC4 to TNC 1.13mm OD Coaxial Cable 7.874"" (200.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial AMC4 to TNC 1.13mm OD Coaxial Cable 7.874"" (200.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-286-200-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-286-200-ND
Coaxial Cables (RF) 115-095-850-286-200-ND
"Cable Assembly Coaxial AMC4 to TNC 1.13mm OD Coaxial Cable 7.874"" (200.00mm)"

"Cable Assembly Coaxial AMC4 to TNC 1.13mm OD Coaxial Cable 7.874"" (200.00mm)"

Buy Now Datasheet
Cable Assy, Amc4 Plug-Tnc Bkhd Jk, 200Mm; Connector To Connector Amphenol Rf - 76AJ3372 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Amc4 Plug-Tnc Bkhd Jk, 200Mm; Connector To Connector Amphenol Rf
76AJ3372
Cable Assy, Amc4 Plug-Tnc Bkhd Jk, 200Mm; Connector To Connector Amphenol Rf 76AJ3372
CABLE ASSY, AMC4 PLUG-TNC BKHD JK, 200MM; Connector to Connector:TNC Bulkhead Jack to 90° AMC4 Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:7.874"; Cable Length - Metric:200mm; Jacket Color:- RoHS Compliant: Yes

CABLE ASSY, AMC4 PLUG-TNC BKHD JK, 200MM; Connector to Connector:TNC Bulkhead Jack to 90° AMC4 Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:7.874"; Cable Length - Metric:200mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-850-286-200-ND 76AJ3372
Product Name Coaxial Cables (RF) Cable Assy, Amc4 Plug-Tnc Bkhd Jk, 200Mm; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
BNC Male to UHF Male Test Cable, RG58C/U - 1027 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details