The Cable Assembly, AMC4 Plug-TNC Bulkhead Jack, 50mm, features a TNC to AMC4 connector configuration with a 50-ohm impedance, suitable for applications requiring compact and flexible cable routing. This assembly is designed for use in environments with space constraints, such as IoT infrastructure and consumer devices. It supports a frequency range from DC to 18 GHz and is rated for a temperature range of -40°C to +90°C. The assembly is constructed with high-quality materials, including brass and phosphor bronze with gold or silver plating, ensuring durability and reliable performance. It is RoHS compliant and offers options for weatherproof and tamper-resistant mounting, making it suitable for outdoor and secure applications. The assembly is available in standard lengths from 50mm to 300mm, providing versatility for various project requirements.
"Cable Assembly Coaxial AMC4 to TNC 1.13mm OD Coaxial Cable 1.969"" (50.00mm)"
CABLE ASSY, AMC4 PLUG-TNC BKHD JK, 50MM; Connector to Connector:TNC Bulkhead Jack to 90° AMC4 Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:1.969"; Cable Length - Metric:50mm; Jacket Color:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 115-095-850-286-050-ND | 76AJ3369 |
| Product Name | Coaxial Cables (RF) | Cable Assy, Amc4 Plug-Tnc Bkhd Jk, 50Mm; Connector To Connector Amphenol Rf |
| Application | RF | |
| Cable Type | Coaxial | |
| Rated Temperature | -40 to 90 C (-40 to 194 F) |