Amphenol Corporation Coaxial Cables (RF) 095-850-285-200

Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to RP-TNC RG-178 7.874"" (200.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to RP-TNC RG-178 7.874"" (200.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-285-200-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-285-200-ND
Coaxial Cables (RF) 115-095-850-285-200-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to RP-TNC RG-178 7.874"" (200.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to RP-TNC RG-178 7.874"" (200.00mm)"

Buy Now Datasheet
Cable Assy, Amc Plug-Tnc Bkhd Jk, 200Mm; Connector To Connector Amphenol Rf - 76AJ3366 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Amc Plug-Tnc Bkhd Jk, 200Mm; Connector To Connector Amphenol Rf
76AJ3366
Cable Assy, Amc Plug-Tnc Bkhd Jk, 200Mm; Connector To Connector Amphenol Rf 76AJ3366
CABLE ASSY, AMC PLUG-TNC BKHD JK, 200MM; Connector to Connector:90° AMC Plug to TNC RP Bulkhead Jack; Coaxial Cable Type:RG178; Impedance:50ohm; Cable Length - Imperial:7.874"; Cable Length - Metric:200mm; Jacket Color:- RoHS Compliant: Yes

CABLE ASSY, AMC PLUG-TNC BKHD JK, 200MM; Connector to Connector:90° AMC Plug to TNC RP Bulkhead Jack; Coaxial Cable Type:RG178; Impedance:50ohm; Cable Length - Imperial:7.874"; Cable Length - Metric:200mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-850-285-200-ND 76AJ3366
Product Name Coaxial Cables (RF) Cable Assy, Amc Plug-Tnc Bkhd Jk, 200Mm; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 16 GHz - FC342 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
ZK2000-6600-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
H05 V-K Single Fine Wire Stranded - 86023220 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details