Amphenol Corporation Coaxial Cables (RF) 095-850-285-150

Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to RP-TNC RG-178 5.906"" (150.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to RP-TNC RG-178 5.906"" (150.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-850-285-150-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-850-285-150-ND
Coaxial Cables (RF) 115-095-850-285-150-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to RP-TNC RG-178 5.906"" (150.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to RP-TNC RG-178 5.906"" (150.00mm)"

Buy Now Datasheet
Cable Assy, Amc Plug-Tnc Bkhd Jk, 150Mm; Connector To Connector Amphenol Rf - 76AJ3365 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Amc Plug-Tnc Bkhd Jk, 150Mm; Connector To Connector Amphenol Rf
76AJ3365
Cable Assy, Amc Plug-Tnc Bkhd Jk, 150Mm; Connector To Connector Amphenol Rf 76AJ3365
CABLE ASSY, AMC PLUG-TNC BKHD JK, 150MM; Connector to Connector:90° AMC Plug to TNC RP Bulkhead Jack; Coaxial Cable Type:RG178; Impedance:50ohm; Cable Length - Imperial:5.906"; Cable Length - Metric:150mm; Jacket Color:- RoHS Compliant: Yes

CABLE ASSY, AMC PLUG-TNC BKHD JK, 150MM; Connector to Connector:90° AMC Plug to TNC RP Bulkhead Jack; Coaxial Cable Type:RG178; Impedance:50ohm; Cable Length - Imperial:5.906"; Cable Length - Metric:150mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-850-285-150-ND 76AJ3365
Product Name Coaxial Cables (RF) Cable Assy, Amc Plug-Tnc Bkhd Jk, 150Mm; Connector To Connector Amphenol Rf
Application RF
Cable Type Coaxial
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NZ800 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 6 GHz - FC645 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details